Status: | Unknown |
---|---|
Series: | LMIP Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 3A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3A |
Product Range | LMIP Series |
Power Inductor Case | 2.5mm x 2mm x 1.2mm |
DC Resistance Max | 0.059ohm |
RoHS Compliant | Yes |
Inductor, Shielded, 1Uh, 20%, 3A | Newark Electronics |
Where can I find additional details, specifications and documents for a LMIP2520M1R0ATAR?
Additional datasheets, footprints and schematics for LMIP2520M1R0ATAR are listed on our Part Details page. You can also find images and similar parts to LMIP2520M1R0ATAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMIP2520M1R0ATAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMIP2520M1R0ATAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMIP2520M1R0ATAR fall under?
The LMIP2520M1R0ATAR is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMIP2520M1R0ATAR when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMIP2520M1R0ATAR you can contact the distributor directly for product support, shipping queries etc.
Is the LMIP2520M1R0ATAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LMIP2520M1R0ATAR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMIP2520M1R0ATAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMIP2520M1R0ATAR often in real-time on the comparison pages.
What if I can't find stock of LMIP2520M1R0ATAR?
You can fill out our help required form which you can use to request a quote for LMIP2520M1R0ATAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.