LMH7220MK/NOPB . Part Information
Details for LMH7220MK/NOPB . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators
Part Downloads


Part Specifications
Comparator Type | High Speed |
No. of Comparators | 1 Comparator, 1 |
Response Time | 2.9ns |
Supply Voltage Range | 2.7V to 12V |
Comparator Case Style | TSOT-23 |
No. of Pins | 6Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | TSOT-23 |
Base Number | 7220 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +125°C |
Output Compatibility | LVDS |
Supply Current | 6.8mA |
Supply Voltage Max | 13V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- COMPARATOR, HS, TSOT23, POWERWISE; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:2.9ns; Supply Voltage Range:2.7V to 12V; Comparator Case Style:TSOT-23; No. of Pins:6Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes | Newark Electronics
- High Speed Comparator with LVDS Output | Texas Instruments
Viewing Distributors for LMH7220MK/NOPB .
Loading...
Loading Results for LMH7220MK/NOPB .