No. of Amplifiers | 2Amplifiers |
---|---|
Input Offset Voltage | - |
Gain dB Max | 26dB |
Bandwidth | 2.4GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | WQFN |
No. of Pins | 36Pins |
Supply Voltage Range | 4.75V to 5.25V |
Slew Rate | 6kV/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 5.25V |
Base Number | 6882 |
Supply Current | 200mA |
2.4 GHz Dual Programmable Differential Amplifier with Gain Control | Texas Instruments |
Where can I find additional details, specifications and documents for a LMH6882SQE/NOPB?
Additional datasheets, footprints and schematics for LMH6882SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6882SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6882SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6882SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6882SQE/NOPB fall under?
The LMH6882SQE/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6882SQE/NOPB when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6882SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6882SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6882SQE/NOPB have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for LMH6882SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6882SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6882SQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6882SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.