Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | - |
Gain dB Max | 26dB |
Bandwidth | 2.4GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | WQFN |
No. of Pins | 24Pins |
Supply Voltage Range | 4.75V to 5.25V |
Slew Rate | 6kV/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 5.25V |
Base Number | 6881 |
Supply Current | 100mA |
2.4GHz Programmable Differential Amplifier with Gain Control | Texas Instruments |
Texas Instruments,LMH6881SQE/NOPB,IC,Amp | RS |
Ic, Prog Diff Amp, 2.4Ghz, 24Wqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH6881SQE/NOPB .?
Additional datasheets, footprints and schematics for LMH6881SQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMH6881SQE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6881SQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6881SQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6881SQE/NOPB . fall under?
The LMH6881SQE/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6881SQE/NOPB . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6881SQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6881SQE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6881SQE/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6881SQE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6881SQE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMH6881SQE/NOPB .?
You can fill out our help required form which you can use to request a quote for LMH6881SQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.