Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.32
|
26,425
in stock
|
Buy Now |
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 750MHz |
Slew Rate | 3300V/µs |
Supply Voltage Range | 8V to 12V |
Amplifier Case Style | SSOP |
No. of Pins | 16Pins |
Output Current | 90mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 8V to 12V |
Amplifier Type | Buffer |
Base Number | 6739 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Very Wideband, Low Distortion Triple Video Buffer | Texas Instruments |
Where can I find additional details, specifications and documents for a LMH6739MQ/NOPB?
Additional datasheets, footprints and schematics for LMH6739MQ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6739MQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6739MQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6739MQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6739MQ/NOPB fall under?
The LMH6739MQ/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6739MQ/NOPB when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6739MQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6739MQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6739MQ/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMH6739MQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6739MQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6739MQ/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6739MQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.