Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 370MHz |
Slew Rate | 600V/µs |
Supply Voltage Range | 4.5V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 12V |
Base Number | 6724 |
Gain Bandwidth | 370MHz |
IC Generic Number | 6724 |
Input Offset Voltage Max | 3mV |
Logic Function Number | 6724 |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | 370MHz Dual 1mA Current Feedback Op Amp |
Supply Current | 1mA |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 4.5V |
Dual Channel, 370 MHz, 1 mA Current Feedback Amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Dual 1Ma Wideband, Powerwise | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH6724MA/NOPB?
Additional datasheets, footprints and schematics for LMH6724MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6724MA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6724MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6724MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6724MA/NOPB fall under?
The LMH6724MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6724MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6724MA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6724MA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6724MA/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6724MA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6724MA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6724MA/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6724MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.