Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 400MHz |
Slew Rate | 1800V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 70mA |
Supply Voltage Range | ± 5V to ± 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Amplifier Output | Single Ended |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 6V |
Amplifier Type | Video |
Base Number | 6714 |
IC Generic Number | 6714 |
Input Offset Voltage Max | 5mV |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Single Wideband Video Op Amp |
Supply Current | 5.6mA |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 12.5V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Single Wideband Video Op Amp | Texas Instruments |
Video Amp, 400Mhz, Sot23, Powerwise | Newark Electronics |
VIDEO AMP, 400MHZ, SOT23, POWERWISE | element14 |
Where can I find additional details, specifications and documents for a LMH6714MF/NOPB .?
Additional datasheets, footprints and schematics for LMH6714MF/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMH6714MF/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6714MF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6714MF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6714MF/NOPB . fall under?
The LMH6714MF/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMH6714MF/NOPB . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6714MF/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6714MF/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6714MF/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6714MF/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6714MF/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMH6714MF/NOPB .?
You can fill out our help required form which you can use to request a quote for LMH6714MF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.