LMH6704MA/NOPB Part Information
Details for LMH6704MA/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Buffer Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.8900 |
10 | 3.3700 |
25 | 2.9500 |
50 | 2.7700 |
100 | 2.4000 |
250 | 2.0100 |
500 | 1.9500 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1Amplifiers |
Gain Bandwidth | 650MHz |
Slew Rate | 3000V/µs |
Supply Voltage Range | ± 4V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 90mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 6V |
Amplifier Type | Programmable Gain |
Base Number | 6704 |
IC Generic Number | 6704 |
Input Offset Voltage Max | 8.3mV |
Logic Function Number | 6704 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 6V |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- BUFFER, PROGRAMMABLE, 6704, SOIC8; No. of Amplifiers:1Amplifiers; Gain Bandwidth:650MHz; Slew Rate:3000V/µs; Supply Voltage Range:± 4V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Output Current:90mA; Amplifier RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMH6704MA/NOPB?
Additional datasheets, footprints and schematics for LMH6704MA/NOPB are listed in our Part Details tab. You can also find the LMH6704MA/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6704MA/NOPB in the Pricing & Inventory tab next to part details. You can view LMH6704MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6704MA/NOPB fall under?
The LMH6704MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6704MA/NOPB when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6704MA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6704MA/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMH6704MA/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMH6704MA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6704MA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6704MA/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6704MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.