Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1.2GHz |
Slew Rate | 4200V/µs |
Supply Voltage Range | ± 4V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Product Range | - |
1.2 GHz, Low Distortion Op Amp with Shutdown | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, 1.2Ghz, 4200V/Us, Soic-8 | Newark Electronics |
OP AMP, 1.2GHZ, 4200V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LMH6703MA/NOPB?
Additional datasheets, footprints and schematics for LMH6703MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6703MA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6703MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6703MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6703MA/NOPB fall under?
The LMH6703MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6703MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6703MA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6703MA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6703MA/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMH6703MA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6703MA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6703MA/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6703MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.