LMH6702MA/NOPB Part Information
Details for LMH6702MA/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Description
The LMH6702 is a very wideband, DC-coupled monolithic operational amplifier designed specifically for wide dynamic range systems requiring exceptional signal fidelity. Benefitting from current feedback architecture, the LMH6702 offers unity gain stability at exceptional speed without need for external compensation. With its 720-MHz bandwidth (AV = 2 V/V, VO = 2 VPP), 10-bit distortion levels through 60-MHz (RL = 100 Ω), 1.83-nV/√Hz input referred noise and 12.5-mA supply current, the LMH6702 is the ideal driver or buffer for high-speed flash A-D and D-A converters. Wide dynamic range systems such as radar and communication receivers that require a wideband amplifier offering exceptional signal purity will find the low input referred noise and low harmonic and intermodulation distortion of the LMH6702 an attractive high speed solution. The LMH6702 is constructed using VIP10™ complimentary bipolar process and proven current feedback architecture. The LMH6702 is available in SOIC and SOT-23 packages.
Part Downloads


Part Features
- 2nd and 3rd Harmonics (5 MHz, SOT-23) u2212100/u221296 dBc
- Fast Settling to 0.1% 13.4 ns
- Fast Slew Rate 3100 V/u03bcs
- Improved Replacement for CLC409 and CLC449
- Low Intermodulation Distortion (75 MHz) u221267 dBc
- Low Noise 1.83 nV/u221aHz
- Output Current 80 mA
- Supply Current 12.5 mA
- u22123-dB Bandwidth (VOUT = 0.5 VPP) 1.7 GHz
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1.7GHz |
Slew Rate | 3100V/µs |
Supply Voltage Range | ± 5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 6V |
Gain Bandwidth | 1700MHz |
Op Amp Type | Low Distortion |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 5V |
Alternative Part Descriptions
- Fast op amp,LMH6702MA 720MHz SO8 | RS Components
- IC, OP AMP, SINGLE, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:1.7GHz; Slew Rate:3100V/µs; Supply Voltage Range:± 5V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- 1.7 GHz, Ultra Low Distortion, Wideband Op Amp | Texas Instruments
- Operational Amplifier [Texas Instruments] LMH6702MA/NOPB Operational Amplifier | Distrelec