LMH6682MA Part Information
Details for LMH6682MA by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 190MHz |
Slew Rate | 940V/µs |
Supply Voltage Range | 3V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 12V |
Base Number | 6682 |
Gain Bandwidth | 190MHz |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 80mA |
Supply Voltage Max | 12V |
Supply Voltage Min | 3V |
Viewing Distributors for LMH6682MA
Loading...
Loading Results for LMH6682MA