LMH6642MA/NOPB Part Information
Details for LMH6642MA/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Description
The LMH664X family true single supply voltage feedback amplifiers offer high speed (130 MHz), low distortion (−62 dBc), and exceptionally high output current (approximately 75 mA) at low cost and with reduced power consumption when compared against existing devices with similar performance. Input common mode voltage range extends to 0.5 V below V− and 1 V from V+. Output voltage range extends to within 40 mV of either supply rail, allowing wide dynamic range especially desirable in low voltage applications. The output stage is capable of approximately 75 mA in order to drive heavy loads. Fast output Slew Rate (130 V/µs) ensures large peak-to-peak output swings can be maintained even at higher speeds, resulting in exceptional full power bandwidth of 40 MHz with a 3 V supply. These characteristics, along with low cost, are ideal features for a multitude of industrial and commercial applications.
Part Downloads


Part Features
- Fully Characterized for 3 V, 5 V, and u00b15 V
- Input Common Mode Volt. 0.5 V Beyond Vu2212 , 1 V from V+
- Input Current Noise (100 kHz) 0.9pA/u221aHz
- Input Voltage Noise (100 kHz) 17nV/u221aHz
- Linear Output Current u00b175 mA
- No Output Phase Reversal with CMVR Exceeded
- Output Short Circuit Current +115 mA to 145 mA
- Output Short Circuit Protected(2)
- Output Voltage Swing 40 mV from Rails
- Overdrive Recovery 100 ns
- Settling Time 68 ns
- Slew Rate, (AV = u22121) 130V/u00b5s(1)
- Supply Current (no load) 2.7 mA/amp
- Supply Voltage Range 2.7 V to 12.8 V
- THD (5MHz, RL = 2ku2126, VO = 2VPP, AV = +2) u221262 dBc
- u22123 dB BW (AV = +1) 130 MHz
Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 130MHz |
Slew Rate | 135V/µs |
Supply Voltage Range | 2.7V to 12.8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Product Range | - |
Alternative Part Descriptions
- OP AMP, 130MHZ, 135V/US, SOIC-8; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
- OP Amp Single Volt Fdbk R-R O/P ±6.4V/12.8V 8-Pin SOIC N Rail | Avnet America
- Single Channel, Low Power, 130MHz, 75mA Rail-to-Rail Output Amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] LMH6642MA/NOPB Operational Amplifier | Distrelec