LMH6629SD/NOPB . Part Information
Details for LMH6629SD/NOPB . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy LMH6629SD/NOPB Directly from Texas Instruments (56703 in stock) at $1.5660
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 900MHz |
Slew Rate | 1.6kV/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, SINGLE, 900MHZ, 1.6KV/US, WSON-8; No. of Amplifiers:1 Amplifier; Bandwidth:900MHz; Slew Rate:1.6kV/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
- Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown | Texas Instruments
Viewing Distributors for LMH6629SD/NOPB .
Loading...
Loading Results for LMH6629SD/NOPB .