LMH6624MF/NOPB Part Information
Details for LMH6624MF/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 4.1400 |
Stock Information
Details
Part Features
- Gain Bandwidth (LMH6624) 1.5 GHz
- HD2 at f = 10 MHz, RL = 100 u2126 u221263 dBc
- HD3 at f = 10 MHz, RL = 100 u2126 u221280 dBc
- Improved Replacement for the CLC425 (LMH6624)
- Input Offset Voltage (limit over temp) 700 u00b5V
- Input Voltage Noise 0.92 nV/u221aHz
- Slew Rate (AV = 10) 400 V/u03bcs
- Slew Rate 350 V/u03bcs
- Stable for Closed Loop |AV| u2265 10
- Supply Voltage Range (Dual Supply) 2.5 V to 6 V
- Supply Voltage Range (Single Supply) 5 V to 12 V
- VS = u00b16 V, TA = 25u00b0C, AV = 20 (Typical Values Unless Specified)
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1.5GHz |
Slew Rate | 400V/µs |
Supply Voltage Range | ± 2.5V to ± 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 6V |
Gain Bandwidth | 1.5GHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.5V |
Alternative Part Descriptions
- IC, OP AMP, SINGLE, POWERWISE; No. of Amplifiers:1 Amplifier; Bandwidth:1.5GHz; Slew Rate:400V/µs; Supply Voltage Range:± 2.5V to ± 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMH6624MF/NOPB?
Additional datasheets, footprints and schematics for LMH6624MF/NOPB are listed in our Part Details tab. You can also find the LMH6624MF/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6624MF/NOPB in the Pricing & Inventory tab next to part details. You can view LMH6624MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6624MF/NOPB fall under?
The LMH6624MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6624MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6624MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6624MF/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMH6624MF/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMH6624MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6624MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6624MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6624MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.