Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 900MHz |
Slew Rate | 1400V/µs |
Supply Voltage Range | 6V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 6V to 12V |
Amplifier Type | Wideband |
Base Number | 6609 |
Gain Bandwidth | 900MHz |
IC Generic Number | 6609 |
Input Offset Voltage Max | 2.5mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Response Time | 1.6ns |
Supply Current | 7mA |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 6V |
Supply Voltage Min | 3.3V |
Where can I find additional details, specifications and documents for a LMH6609MA?
Additional datasheets, footprints and schematics for LMH6609MA are listed on our Part Details page. You can also find images and similar parts to LMH6609MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6609MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6609MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6609MA fall under?
The LMH6609MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6609MA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6609MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6609MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6609MA have stock available?
There is no stock from authorised distributors for LMH6609MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6609MA often in real-time on the comparison pages.
What if I can't find stock of LMH6609MA?
You can fill out our help required form which you can use to request a quote for LMH6609MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.