| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Multiplexer Configuration | 4 |
|---|---|
| Bandwidth | 500MHz |
| Supply Voltage Min | 6V |
| Supply Voltage Max | 12V |
| TV / Video Case Style | SOIC |
| No. of Pins | 14Pins |
| Cross Talk | -85dB |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Analogue Multiplexer Type | Video |
| Base Number | 6574 |
| IC Generic Number | 6574 |
| Logic Function Number | 6574 |
| No. of Multiplexers | 1 |
| On Resistance Rds(on) | 0.04ohm |
| Operating Temperature Range | -40°C to +85°C |
| Supply Voltage Range | 6V to 12V |
| Supply Voltage Source | Single |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH6574MA?
Additional datasheets, footprints and schematics for LMH6574MA are listed on our Part Details page. You can also find images and similar parts to LMH6574MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6574MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6574MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6574MA fall under?
The LMH6574MA is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Video Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to LMH6574MA when available in the Video Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6574MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6574MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6574MA have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for LMH6574MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6574MA often in real-time on the comparison pages.
What if I can't find stock of LMH6574MA?
You can fill out our help required form which you can use to request a quote for LMH6574MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.