LMH6570MA Part Information
Details for LMH6570MA by Texas Instruments
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Video Multiplexers
Part Downloads


Part Specifications
Multiplexer Configuration | 2 |
Bandwidth | 500MHz |
Supply Voltage Min | 6V |
Supply Voltage Max | 12V |
TV / Video Case Style | SOIC |
No. of Pins | 8Pins |
Cross Talk | -70dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Channels | 2Channels |
Termination Type | Surface Mount Device |
Viewing Distributors for LMH6570MA
Loading...
Loading Results for LMH6570MA