Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMH6554 |
Kit Application Type | Amplifier |
Application Sub Type | Differential Amplifier |
Kit Contents | Evaluation Board LMH6554 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | LMH High-speed Amplifier Family 2.8GHz Bandwidth Exceptional Signal Fidelity |
Diff Amplifier, Evaluation Board | Newark Electronics |
Evaluation board for the LMH6554 | Texas Instruments |
Where can I find additional details, specifications and documents for a LMH6554LE-EVAL/NOPB?
Additional datasheets, footprints and schematics for LMH6554LE-EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6554LE-EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6554LE-EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6554LE-EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6554LE-EVAL/NOPB fall under?
The LMH6554LE-EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMH6554LE-EVAL/NOPB when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6554LE-EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6554LE-EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6554LE-EVAL/NOPB have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMH6554LE-EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6554LE-EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6554LE-EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6554LE-EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.