Distributor | Stock | ||
---|---|---|---|
![]() |
Texas Instruments |
152,274
units
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | - |
Gain dB Max | 1dB |
Bandwidth | 900MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | LLP |
No. of Pins | 8Pins |
Supply Voltage Range | 4.5V to 12V |
Slew Rate | 2300V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 12V |
Base Number | 6553 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 29.1mA |
Supply Voltage Max | 12V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
900 MHz Fully Differential Amplifier with Output Limiting Clamp | Texas Instruments |
Where can I find additional details, specifications and documents for a LMH6553SD/NOPB?
Additional datasheets, footprints and schematics for LMH6553SD/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6553SD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6553SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6553SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6553SD/NOPB fall under?
The LMH6553SD/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6553SD/NOPB when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6553SD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6553SD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6553SD/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMH6553SD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6553SD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6553SD/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6553SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.