| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| No. of Amplifiers | 1Amplifiers |
|---|---|
| Input Offset Voltage | 8mV |
| Gain dB Max | 1.005dB |
| Bandwidth | 370MHz |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Supply Voltage Range | 3V to 12V |
| Slew Rate | 2400V/µs |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 3V to 12V |
| Amplifier Type | Operational |
| Base Number | 6551 |
| IC Generic Number | 6551 |
| Input Offset Voltage Max | 4mV |
| Logic Function Number | 6551 |
| Operating Temperature Range | -40°C to +85°C |
| Supply Current | 12.5mA |
| Supply Voltage + Nom | 12V |
| Supply Voltage Max | 12V |
| Supply Voltage Min | 3V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH6551MA?
Additional datasheets, footprints and schematics for LMH6551MA are listed on our Part Details page. You can also find images and similar parts to LMH6551MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6551MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6551MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6551MA fall under?
The LMH6551MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6551MA when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6551MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6551MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6551MA have stock available?
There is no stock from authorised distributors for LMH6551MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6551MA often in real-time on the comparison pages.
What if I can't find stock of LMH6551MA?
You can fill out our help required form which you can use to request a quote for LMH6551MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.