No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 135MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 5V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 12V |
Amplifier Type | Variable Gain |
Base Number | 6503 |
Gain Accuracy | 4.4dB |
Gain Bandwidth | 135MHz |
Gain dB Max | 10dB |
IC Generic Number | 6503 |
Input Offset Voltage Max | 300mV |
Logic Function Number | 6503 |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Wideband Low Power Linear Variable Gain Amp |
Slew Rate | 1800V/µs |
Supply Current | 37mA |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Wideband, Low Power, Linear Variable Gain Amplifier | Texas Instruments |
Amp, Wideband, Variable Gain, 6503 | Newark Electronics |
AMP, WIDEBAND, VARIABLE GAIN, 6503 | element14 |
WDBD, LO PWR, LINEAR -IN-DB VAR GAIN AMP | Mouser Electronics |
Where can I find additional details, specifications and documents for a LMH6503MA/NOPB .?
Additional datasheets, footprints and schematics for LMH6503MA/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMH6503MA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6503MA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6503MA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6503MA/NOPB . fall under?
The LMH6503MA/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6503MA/NOPB . when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6503MA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6503MA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6503MA/NOPB . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LMH6503MA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6503MA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMH6503MA/NOPB .?
You can fill out our help required form which you can use to request a quote for LMH6503MA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.