Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 130MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 5V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 12V |
Amplifier Type | Variable Gain |
Base Number | 6502 |
Gain Accuracy | 3.1dB |
Gain Bandwidth | 130MHz |
Gain dB Max | 10dB |
IC Generic Number | 6502 |
Logic Function Number | 6502 |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Wideband Low Power Linear-in-dB Variable Gain Amp |
Slew Rate | 1800V/µs |
Supply Current | 27mA |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH6502MA?
Additional datasheets, footprints and schematics for LMH6502MA are listed on our Part Details page. You can also find images and similar parts to LMH6502MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6502MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6502MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6502MA fall under?
The LMH6502MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6502MA when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6502MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6502MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6502MA have stock available?
There is no stock from authorised distributors for LMH6502MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6502MA often in real-time on the comparison pages.
What if I can't find stock of LMH6502MA?
You can fill out our help required form which you can use to request a quote for LMH6502MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.