No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 4.5GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 4V to 5.5V |
Amplifier Case Style | UQFN |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5 GHz ultra wideband digital variable gain amplifier | Texas Instruments |
Prog Gain Amp, 4.5Ghz, Uqfn-16 | Newark Electronics |
PROG GAIN AMP, 4.5GHZ, UQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a LMH6401IRMZT .?
Additional datasheets, footprints and schematics for LMH6401IRMZT . are listed on our Part Details page. You can also find images and similar parts to LMH6401IRMZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6401IRMZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6401IRMZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6401IRMZT . fall under?
The LMH6401IRMZT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6401IRMZT . when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6401IRMZT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6401IRMZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6401IRMZT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, Chip One Stop and element14 have stock available or on a lead time for LMH6401IRMZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6401IRMZT . often in real-time on the comparison pages.
What if I can't find stock of LMH6401IRMZT .?
You can fill out our help required form which you can use to request a quote for LMH6401IRMZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.