Clock IC Type | Clock Generator |
---|---|
Frequency | 27MHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | WQFN |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multi-rate video clock generator with Genlock | Texas Instruments |
Clock Generator 32-Pin LLP EP T/R | Avnet America |
Multi-Rate Video Clock Generat | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH1982SQE/NOPB?
Additional datasheets, footprints and schematics for LMH1982SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH1982SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH1982SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH1982SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH1982SQE/NOPB fall under?
The LMH1982SQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMH1982SQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH1982SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH1982SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH1982SQE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMH1982SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH1982SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH1982SQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMH1982SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.