Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Video Processor Application | 10GbE for SMPTE 2022-5/6 DVB-ASI/Distribution Amplifiers UHDTV/4K/8K/HDTV/SDTV Video Processing |
---|---|
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
IC Mounting | SMD |
TV / Video Case Style | WQFN |
No. of Pins | 24Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12G SDI cable driver with integrated reclocker | Texas Instruments |
ULTRA HD CABLE DRIVER, 11.88GBPS, WQFN24 | element14 |
Ultra Hd Cable Driver, 11.88Gbps, Wqfn24 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH1218RTWT?
Additional datasheets, footprints and schematics for LMH1218RTWT are listed on our Part Details page. You can also find images and similar parts to LMH1218RTWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH1218RTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH1218RTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH1218RTWT fall under?
The LMH1218RTWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to LMH1218RTWT when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH1218RTWT you can contact the distributor directly for product support, shipping queries etc.
Is the LMH1218RTWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH1218RTWT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LMH1218RTWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH1218RTWT often in real-time on the comparison pages.
What if I can't find stock of LMH1218RTWT?
You can fill out our help required form which you can use to request a quote for LMH1218RTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.