Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SMBus SPI |
---|---|
Interface Applications | SMPTE Compatible SDI Broadcast Video Routers Switches & Monitors Distribution Amplifiers |
Supply Voltage Min | - |
Supply Voltage Max | 2.5V |
Interface Case Style | WQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
3G SDI bidirectional I/O with integrated reclocker | Texas Instruments |
Sdi Bidir I/O W/ Relocker, Wqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH0397RTVT .?
Additional datasheets, footprints and schematics for LMH0397RTVT . are listed on our Part Details page. You can also find images and similar parts to LMH0397RTVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0397RTVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0397RTVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0397RTVT . fall under?
The LMH0397RTVT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMH0397RTVT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0397RTVT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0397RTVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0397RTVT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH0397RTVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0397RTVT . often in real-time on the comparison pages.
What if I can't find stock of LMH0397RTVT .?
You can fill out our help required form which you can use to request a quote for LMH0397RTVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.