LMH0384SQE/NOPB Semiconductors - ICs by Texas Instruments

CABLE EQUALIZER/EXTENDED REACH WQFN-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMH0384 3-Gbps HD - SD SDI Extended Reach and Configurable Adaptive Cable Equalizer is designed to equalize data transmitted over cable (or any media with similar dispersive loss characteristics). The equalizer operates over a wide range of data rates from 125 Mbps to 2.97 Gbps and supports ST 424, ST 292, ST 344, and ST 259 standards. The LMH0384 device includes active sensing features and design enhancements including longer cable equalization, lower output jitter, configurable pin mode and SPI modes, a power-saving sleep mode, and programmable output common-mode voltage and swing. The LMH0384 implements DC restoration to correctly handle pathological data conditions. The LMH0384 includes an auto sleep mode to power down the device when no input signal is detected. Other features include separate carrier detect and output mute pins which may be tied together to mute the output when no input signal is present, and a programmable mute reference which may be used to mute the output at a selectable level of signal degradation. The LMH0384 supports two modes of operation. In pin mode (non-SPI mode) the LMH0384 is footprint compatible with the LMH0344 and legacy SDI equalizers. In the optional SPI mode, the LMH0384 provides register access to all of its features along with a cable length indicator, programmable output common-mode voltage and swing, and launch amplitude optimization.

Where to Buy

Prices starting from US$14.19

Distributor Stock
Logo for Farnell
Farnell
from US$21.70
19
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$14.19
42,817
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.79
19
in stock
Buy Now
Logo for element14
element14
from US$23.38
19
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$14.70
1
in stock
Buy Now

Specifications

IC Interface Type SPI
Interface Applications SMPTE 259M SMPTE 344M Data Recovery Equalization
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
Interface Case Style WQFN
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

3G HD/SD SDI extended reach and configurable adaptive cable equalizer | Texas Instruments
Cable Equalizer/Extended Reach, Wqfn-16 | Newark Electronics
CABLE EQUALIZER/EXTENDED REACH, WQFN-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH0384SQE/NOPB?

Additional datasheets, footprints and schematics for LMH0384SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH0384SQE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH0384SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0384SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH0384SQE/NOPB fall under?

The LMH0384SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LMH0384SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0384SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH0384SQE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH0384SQE/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LMH0384SQE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH0384SQE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH0384SQE/NOPB?

You can fill out our help required form which you can use to request a quote for LMH0384SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay