Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SMBus SPI |
---|---|
Interface Applications | SMPTE Compatible SDI Broadcast Video Routers Switches & Monitors Distribution Amplifiers |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Interface Case Style | WQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
3G HD/SD SDI reclocker with integrated cable driver | Texas Instruments |
Hd/Sd Sdi Relocker, 2.97Gbps, Wqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH0318RTWT?
Additional datasheets, footprints and schematics for LMH0318RTWT are listed on our Part Details page. You can also find images and similar parts to LMH0318RTWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0318RTWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0318RTWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0318RTWT fall under?
The LMH0318RTWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMH0318RTWT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0318RTWT you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0318RTWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0318RTWT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH0318RTWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0318RTWT often in real-time on the comparison pages.
What if I can't find stock of LMH0318RTWT?
You can fill out our help required form which you can use to request a quote for LMH0318RTWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.