Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SMBus |
---|---|
Interface Applications | SMPTE 344M 292M & 259M Serial Digital Interfaces Digital Router & Switches Distribution Amplifier |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
3G HD/SD SDI cable driver with cable detect | Texas Instruments |
Hd/Sd Sdi Cable Driver, 2.97Gbps, Wqfn16 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH0303SQE/NOPB?
Additional datasheets, footprints and schematics for LMH0303SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH0303SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0303SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0303SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0303SQE/NOPB fall under?
The LMH0303SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMH0303SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0303SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0303SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0303SQE/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH0303SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0303SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH0303SQE/NOPB?
You can fill out our help required form which you can use to request a quote for LMH0303SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.