LMH0302SQE/NOPB Semiconductors - ICs by Texas Instruments

IC CABLE DVR HD/SD SDI WQFN-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMH0302 3-Gbps HD/SD SDI cable driver is designed for use in ST 424, ST 292, ST 344, and ST 259 serial digital video applications. The LMH0302 drives 75-Ω transmission lines (Belden 1694A, Belden 8281, or equivalent) at data rates up to 2.97 Gbps. The LMH0302 provides two selectable slew rates for ST 259 and ST 424 or 292 compliance. The output driver may be powered down through the output driver enable pin. The LMH0302 is powered from a single 3.3-V supply. Power consumption is typically 125 mW in SD mode and 165 mW in HD mode. The LMH0302 is available in a 16-pin WQFN package.

Where to Buy

Prices starting from US$4.38

Distributor Stock
Logo for Farnell
Farnell
from US$5.54
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.38
45,959
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.33
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.65
-
Buy Now
Logo for element14
element14
from US$10.41
-
Buy Now

Specifications

Video Processor Application Serial Digital Interfaces Distribution Amplifiers Digital Video Routers
Supply Voltage Min 3.135V
Supply Voltage Max 3.465V
IC Mounting SMD
TV / Video Case Style WQFN
No. of Pins 16Pins
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 302
Data Rate 3Gbps
Device Type Line
Driver Case Style LLP
IC Interface Type Serial
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 3.135V to 3.465V
Termination Type Surface Mount Device

Alternative Descriptions

3G HD/SD SDI cable driver | Texas Instruments
Ic, Cable Dvr Hd/Sd Sdi, Wqfn-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH0302SQE/NOPB?

Additional datasheets, footprints and schematics for LMH0302SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH0302SQE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH0302SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0302SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH0302SQE/NOPB fall under?

The LMH0302SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.

Can I view similar or alternative parts?

You can view similar parts to LMH0302SQE/NOPB when available in the Video Processing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0302SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH0302SQE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH0302SQE/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH0302SQE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH0302SQE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH0302SQE/NOPB?

You can fill out our help required form which you can use to request a quote for LMH0302SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay