LMH0046MH/NOPB Part Information
Details for LMH0046MH/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
IC Interface Type | Serial |
Interface Applications | Digital Video Routers & Switchers DVB-ASI Equipment Video Standards & Format Converters |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | HTSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | LMH0046 |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- HD/SD SDI Reclocker with Dual Differential Outputs | Texas Instruments
Viewing Distributors for LMH0046MH/NOPB
Loading...
Loading Results for LMH0046MH/NOPB