No distributors results available
View Full Pricing & Stock ComparisonIC Interface Type | - |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Interface Case Style | LLP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40 |
Data Rate | 1485Mbps |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.375V to 2.625V 3.135V to 3.465V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH0040SQE?
Additional datasheets, footprints and schematics for LMH0040SQE are listed on our Part Details page. You can also find images and similar parts to LMH0040SQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0040SQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0040SQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0040SQE fall under?
The LMH0040SQE is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMH0040SQE when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0040SQE you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0040SQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0040SQE have stock available?
There is no stock from authorised distributors for LMH0040SQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0040SQE often in real-time on the comparison pages.
What if I can't find stock of LMH0040SQE?
You can fill out our help required form which you can use to request a quote for LMH0040SQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.