Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | 1.485Gbps |
IC Input Type | LVDS |
IC Output Type | LVCMOS |
Driver Case Style | TQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
No. of Inputs | 1 |
No. of Outputs | 10Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Digital Video Deserializer/Descrambler w/ Video & Ancillary Data FIFOs | Texas Instruments |
Serdes Function:Deserialiser | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH0031VS/NOPB?
Additional datasheets, footprints and schematics for LMH0031VS/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH0031VS/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH0031VS/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH0031VS/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH0031VS/NOPB fall under?
The LMH0031VS/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMH0031VS/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH0031VS/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH0031VS/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH0031VS/NOPB have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for LMH0031VS/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH0031VS/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH0031VS/NOPB?
You can fill out our help required form which you can use to request a quote for LMH0031VS/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.