Driver Configuration | Low Side |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DSBGA |
No. of Pins | 6Pins |
Input Delay | 2.5ns |
Output Delay | 2.6ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
7-A/5-A single channel gate driver with 5-V UVLO for nano second input pulses | Texas Instruments |
Driver 7A, LMG1020YFFT | RS |
Gan & Mosfet Driver, -40 To 125Deg C | Newark Electronics |
GAN & MOSFET DRIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LMG1020YFFT .?
Additional datasheets, footprints and schematics for LMG1020YFFT . are listed on our Part Details page. You can also find images and similar parts to LMG1020YFFT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMG1020YFFT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMG1020YFFT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMG1020YFFT . fall under?
The LMG1020YFFT . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to LMG1020YFFT . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMG1020YFFT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMG1020YFFT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMG1020YFFT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LMG1020YFFT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMG1020YFFT . often in real-time on the comparison pages.
What if I can't find stock of LMG1020YFFT .?
You can fill out our help required form which you can use to request a quote for LMG1020YFFT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.