Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 110MHz |
Slew Rate | 22V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Op Amp Type | Low Distortion |
Where can I find additional details, specifications and documents for a LME49990MA?
Additional datasheets, footprints and schematics for LME49990MA are listed on our Part Details page. You can also find images and similar parts to LME49990MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME49990MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49990MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME49990MA fall under?
The LME49990MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LME49990MA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME49990MA you can contact the distributor directly for product support, shipping queries etc.
Is the LME49990MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LME49990MA have stock available?
There is no stock from authorised distributors for LME49990MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME49990MA often in real-time on the comparison pages.
What if I can't find stock of LME49990MA?
You can fill out our help required form which you can use to request a quote for LME49990MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.