LME49870MA/NOPB Part Information
Details for LME49870MA/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers
Part Downloads


Part Specifications
Amplifier Class | AB |
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 22V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 600ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 22V |
Base Number | 49870 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Supply Voltage Max | 22V |
Supply Voltage Min | 2.5V |
THD + N | 0.00003% @ 2kohm VS=± 18V |
Termination Type | Surface Mount Device |
Viewing Distributors for LME49870MA/NOPB
Loading...
Loading Results for LME49870MA/NOPB