Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 22V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 600ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 22V |
Base Number | 49860 |
Gain Bandwidth | 55MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 20V/µs |
Supply Voltage Max | 22V |
Supply Voltage Min | 2.5V |
THD + N | 0.00003% @ 600ohm VDD=22V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LME49860MA?
Additional datasheets, footprints and schematics for LME49860MA are listed on our Part Details page. You can also find images and similar parts to LME49860MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME49860MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49860MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME49860MA fall under?
The LME49860MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LME49860MA when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME49860MA you can contact the distributor directly for product support, shipping queries etc.
Is the LME49860MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LME49860MA have stock available?
There is no stock from authorised distributors for LME49860MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME49860MA often in real-time on the comparison pages.
What if I can't find stock of LME49860MA?
You can fill out our help required form which you can use to request a quote for LME49860MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.