LME49740NA Part Information
Details for LME49740NA by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Part Specifications
Amplifier Class | - |
No. of Channels | 4 Channel, 4Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 17V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Load Impedance | 600ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 17V |
Bandwidth | 55MHz |
Base Number | 49740 |
Gain Bandwidth | 55MHz |
Input Offset Voltage Max | 0.1mV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 20V/µs |
Supply Voltage + Nom | 17V |
Supply Voltage Max | 17V |
Supply Voltage Min | 2.5V |
THD + N | 0.00003% @ 600ohm VDD=15V |
Termination Type | Through Hole |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LME49740NA?
Additional datasheets, footprints and schematics for LME49740NA are listed in our Part Details tab. You can also find the LME49740NA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME49740NA in the Pricing & Inventory tab next to part details. You can view LME49740NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME49740NA fall under?
The LME49740NA is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LME49740NA when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME49740NA you can contact the distributor directly for product support, shipping queries etc.
Is the LME49740NA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LME49740NA have stock available?
There is no stock from authorised distributors for LME49740NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME49740NA often in real-time on the comparison pages.
What if I can't find stock of LME49740NA?
You can fill out our help required form which you can use to request a quote for LME49740NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.