Status: | Unknown |
---|---|
Series: | LME49720 |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 17V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | LME49720 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 17V |
Base Number | 49720 |
Operating Temperature Range | -40°C to +85°C |
THD + N | 0.00003% @ 2kohm VS=± 15V |
2-channel, 55-MHz, high-fidelity, high-performance, RRO audio op amp | Texas Instruments |
2xHiFi-Audio-Op-Amp 55MHz 20V/us DIP8 | Schukat Electronic |
LME49720NA/NOPB | Elfaro |
OP AMP, AUDIO, 17VIN, 55MHZ, 8DIP | Farnell |
Op Amp, Audio, 17Vin, 55Mhz, 8Dip | Newark Electronics |
DUAL HI PERF HI FI A UD OP AMP | Mouser Electronics |
Where can I find additional details, specifications and documents for a LME49720NA/NOPB?
Additional datasheets, footprints and schematics for LME49720NA/NOPB are listed on our Part Details page. You can also find images and similar parts to LME49720NA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME49720NA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49720NA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME49720NA/NOPB fall under?
The LME49720NA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LME49720NA/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME49720NA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LME49720NA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LME49720NA/NOPB have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LME49720NA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME49720NA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LME49720NA/NOPB?
You can fill out our help required form which you can use to request a quote for LME49720NA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.