Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 17V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Opamp, 55Mhz, Soic-8, -40 To 85Deg C | Newark Electronics |
OPAMP, 55MHZ, SOIC-8, -40 TO 85DEG C | element14 |
2-channel, 55-MHz, high-fidelity, high-performance, RRO audio op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a LME49720MAX/NOPB .?
Additional datasheets, footprints and schematics for LME49720MAX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LME49720MAX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME49720MAX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49720MAX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME49720MAX/NOPB . fall under?
The LME49720MAX/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LME49720MAX/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME49720MAX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LME49720MAX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LME49720MAX/NOPB . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LME49720MAX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME49720MAX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LME49720MAX/NOPB .?
You can fill out our help required form which you can use to request a quote for LME49720MAX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.