Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 17V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 17V |
Where can I find additional details, specifications and documents for a LME49720HA/NOPB?
Additional datasheets, footprints and schematics for LME49720HA/NOPB are listed on our Part Details page. You can also find images and similar parts to LME49720HA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME49720HA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49720HA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME49720HA/NOPB fall under?
The LME49720HA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LME49720HA/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME49720HA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LME49720HA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LME49720HA/NOPB have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for LME49720HA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME49720HA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LME49720HA/NOPB?
You can fill out our help required form which you can use to request a quote for LME49720HA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.