No distributors results available
View Full Pricing & Stock ComparisonAmplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 17V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 49720 |
Gain Bandwidth | 55MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 20V/µs |
Supply Voltage Max | 17V |
Supply Voltage Min | 2.5V |
THD + N | 0.00003% @ 2kohm VS=± 15V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LME49720HA?
Additional datasheets, footprints and schematics for LME49720HA are listed on our Part Details page. You can also find images and similar parts to LME49720HA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME49720HA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49720HA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME49720HA fall under?
The LME49720HA is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LME49720HA when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME49720HA you can contact the distributor directly for product support, shipping queries etc.
Is the LME49720HA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LME49720HA have stock available?
There is no stock from authorised distributors for LME49720HA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME49720HA often in real-time on the comparison pages.
What if I can't find stock of LME49720HA?
You can fill out our help required form which you can use to request a quote for LME49720HA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.