Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Motor Type | Full Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 3A |
Output Voltage | 55V |
Driver Case Style | TO-220 |
No. of Pins | 15Pins |
Supply Voltage Min | 12V |
Supply Voltage Max | 55V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 18245 |
IC Generic Number | 18245 |
Logic Function Number | 18245 |
Output Current Max | 6A |
Where can I find additional details, specifications and documents for a LMD18245T?
Additional datasheets, footprints and schematics for LMD18245T are listed on our Part Details page. You can also find images and similar parts to LMD18245T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMD18245T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMD18245T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMD18245T fall under?
The LMD18245T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMD18245T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMD18245T you can contact the distributor directly for product support, shipping queries etc.
Is the LMD18245T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMD18245T have stock available?
There is no stock from authorised distributors for LMD18245T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMD18245T often in real-time on the comparison pages.
What if I can't find stock of LMD18245T?
You can fill out our help required form which you can use to request a quote for LMD18245T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.