Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
3,146
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
-
|
Buy Now | |
element14
from US$1.57
|
-
|
Buy Now | |
Texas Instruments
from US$0.74
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | - |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -10V |
Adjustable Output Voltage Max | -1.5V |
Topology | Inverting |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Frequency | 10kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -65°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -10V |
Output Voltage Max | -1.5V |
Output Voltage Min | -10V |
Primary Input Voltage | 10V |
Supply Voltage Min | 1.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Inverting |
IC: PMIC | Transfer Multisort Elektronik |
Charge pump DC-DC converter,LMC7660IM | RS |
Converter, Dc/Dc Charge Pump, Smd | Newark Electronics |
1.5-V to 10-V switched capacitor voltage converter | Texas Instruments |
Where can I find additional details, specifications and documents for a LMC7660IM/NOPB .?
Additional datasheets, footprints and schematics for LMC7660IM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMC7660IM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7660IM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7660IM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7660IM/NOPB . fall under?
The LMC7660IM/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMC7660IM/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7660IM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7660IM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC7660IM/NOPB . have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMC7660IM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7660IM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMC7660IM/NOPB .?
You can fill out our help required form which you can use to request a quote for LMC7660IM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.