LMC7221BIM5/NOPB Part Information
Details for LMC7221BIM5/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.9940 |
250 | 0.9310 |
Stock Information
Details
Part Specifications
Comparator Type | Micropower |
No. of Comparators | 1 Comparator, 1 |
Response Time | 4µs |
Supply Voltage Range | 2.7V to 15V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Compatibility | CMOS |
Supply Current | 7µA |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, COMPARATOR, R-R I/O, SMD; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:2.7V to 15V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:CMOS, MOS, Open CollectorRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMC7221BIM5/NOPB?
Additional datasheets, footprints and schematics for LMC7221BIM5/NOPB are listed in our Part Details tab. You can also find the LMC7221BIM5/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7221BIM5/NOPB in the Pricing & Inventory tab next to part details. You can view LMC7221BIM5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7221BIM5/NOPB fall under?
The LMC7221BIM5/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMC7221BIM5/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7221BIM5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7221BIM5/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMC7221BIM5/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMC7221BIM5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7221BIM5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC7221BIM5/NOPB?
You can fill out our help required form which you can use to request a quote for LMC7221BIM5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.