No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 2.7V to 15.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 15.5V |
Amplifier Type | CMOS |
Base Number | 7101 |
Device Marking | LMC7101BIM5 |
Gain Bandwidth | 1MHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 9mV |
Logic Function Number | 7101 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 2.7V |
ICOP-AMPSINGLERAILTORAILINANDOUTSMTSOT-2 | Component Sense |
Single, 15.5-V, 1.1-MHz operational amplifier | Texas Instruments |
OP Amp Single GP R-R I/O 15.5V 5-Pin SOT-23 T/R | Holdelec |
SMT TAPE | Component Electronics |
Single low power op amp,LMC7101B1M5 | RS |
Ic, Op Amp, Single, 1Mhz, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LMC7101BIM5/NOPB .?
Additional datasheets, footprints and schematics for LMC7101BIM5/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMC7101BIM5/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7101BIM5/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7101BIM5/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7101BIM5/NOPB . fall under?
The LMC7101BIM5/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC7101BIM5/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7101BIM5/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7101BIM5/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC7101BIM5/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMC7101BIM5/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7101BIM5/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMC7101BIM5/NOPB .?
You can fill out our help required form which you can use to request a quote for LMC7101BIM5/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.