No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1.1MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 2.7V to 15.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Product Range | - |
IC OPAMP GP 1.1MHZ RRO SOT23-5 | Rotakorn Electronics |
Op Amp, 1Mhz, 1.1V/Us, Sot-23-5 | Newark Electronics |
Single, 15.5-V, 1.1-MHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LMC7101AIM5X/NOPB?
Additional datasheets, footprints and schematics for LMC7101AIM5X/NOPB are listed on our Part Details page. You can also find images and similar parts to LMC7101AIM5X/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7101AIM5X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC7101AIM5X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7101AIM5X/NOPB fall under?
The LMC7101AIM5X/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC7101AIM5X/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7101AIM5X/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7101AIM5X/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC7101AIM5X/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMC7101AIM5X/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7101AIM5X/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC7101AIM5X/NOPB?
You can fill out our help required form which you can use to request a quote for LMC7101AIM5X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.