LMC7101AIM5/NOPB Part Information
Details for LMC7101AIM5/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 0.6550 |
3000 | 0.6420 |
Stock Information
Details
Part Features
- 1-MHz Gain Bandwidth
- Ensured Specifications at 2.7-V, 3-V, 5-V, 15-V Supplies
- Rail-to-Rail Input and Output
- Similar to Popular LMC6482 and LMC6484
- Temperature Range u201340u00b0C to 125u00b0C
- Tiny 5-Pin SOT-23 Package Saves Spaceu2014Typical Circuit Layouts Take Half the Space of 8-Pin SOIC Designs
- Typical Supply Current 0.5 mA at 5 V
- Typical Total Harmonic Distortion of 0.01% at 5 V
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 2.7V to 15.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 15.5V |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 6mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Alternative Part Descriptions
- IC, OP AMP, SINGLE, 1MHZ, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 15.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMC7101AIM5/NOPB?
Additional datasheets, footprints and schematics for LMC7101AIM5/NOPB are listed in our Part Details tab. You can also find the LMC7101AIM5/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC7101AIM5/NOPB in the Pricing & Inventory tab next to part details. You can view LMC7101AIM5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC7101AIM5/NOPB fall under?
The LMC7101AIM5/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMC7101AIM5/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC7101AIM5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMC7101AIM5/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMC7101AIM5/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMC7101AIM5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC7101AIM5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMC7101AIM5/NOPB?
You can fill out our help required form which you can use to request a quote for LMC7101AIM5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.