LMC6772BIN/NOPB . Amplifiers & Comparators by Texas Instruments

COMPARATOR DUAL 4US DIP-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Comparator Type Low Power
No. of Comparators 2 Comparators, 2
Response Time 4µs
Supply Voltage Range 2.7V to 15V
Comparator Case Style DIP
No. of Pins 8Pins
IC Output Type Open Collector Open Drain
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

COMPARATOR, DUAL, 4US, DIP-8 | Farnell

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMC6772BIN/NOPB .?

Additional datasheets, footprints and schematics for LMC6772BIN/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMC6772BIN/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMC6772BIN/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6772BIN/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMC6772BIN/NOPB . fall under?

The LMC6772BIN/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to LMC6772BIN/NOPB . when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6772BIN/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LMC6772BIN/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMC6772BIN/NOPB . have stock available?

There is no stock from authorised distributors for LMC6772BIN/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMC6772BIN/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LMC6772BIN/NOPB .?

You can fill out our help required form which you can use to request a quote for LMC6772BIN/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay