Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | General Purpose |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 5µs |
Supply Voltage Range | 2.7V to 15V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Base Number | 6772 |
Comparator Features | Micropower |
IC Generic Number | 6772 |
Logic Function Number | 6772 |
No.Comparators | 2 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 12µA |
Supply Voltage Max | 15V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LMC6772BIN?
Additional datasheets, footprints and schematics for LMC6772BIN are listed on our Part Details page. You can also find images and similar parts to LMC6772BIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMC6772BIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMC6772BIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMC6772BIN fall under?
The LMC6772BIN is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LMC6772BIN when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMC6772BIN you can contact the distributor directly for product support, shipping queries etc.
Is the LMC6772BIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMC6772BIN have stock available?
There is no stock from authorised distributors for LMC6772BIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMC6772BIN often in real-time on the comparison pages.
What if I can't find stock of LMC6772BIN?
You can fill out our help required form which you can use to request a quote for LMC6772BIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.